Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW SN74ALS648ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 138677-SN74ALS648ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138677-SN74ALS648ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW - 138677-SN74ALS648ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW
138677-SN74ALS648ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW 138677-SN74ALS648ADW
Manufacturer: Texas Instruments Win Source Part Number: 138677-SN74ALS648ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138677-SN74ALS648ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS648ADW
Buffers, Drivers, Receivers, Transceivers SN74ALS648ADW
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now
IC TRANSCVR INVERT 5.5V 24SOIC - 815-SN74ALS648ADW - Utmel Electronic Limited
Hong Kong, China
IC TRANSCVR INVERT 5.5V 24SOIC
815-SN74ALS648ADW
IC TRANSCVR INVERT 5.5V 24SOIC 815-SN74ALS648ADW
IC TRANSCVR INVERT 5.5V 24SOIC

IC TRANSCVR INVERT 5.5V 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 138677-SN74ALS648ADW SN74ALS648ADW 815-SN74ALS648ADW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS648ADW Buffers, Drivers, Receivers, Transceivers IC TRANSCVR INVERT 5.5V 24SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width) Surface Mount; 24-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4697EBRZ-RL7 - 910588-ADN4697EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details