Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS645ADWR

Description
IC TXRX NON-INVERT 5.5V 20SOIC
Description
IC TXRX NON-INVERT 5.5V 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS645ADWR is a bidirectional octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic with 3-state outputs, allowing for flexible data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This device operates with a supply voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. It supports a maximum low-level output current (IOL) of 24 mA, with an option for a higher IOL of 48 mA in the -1 version. The transceiver is available in a 20-pin SOIC package, making it suitable for high-density applications. Engineers may consider this product for projects requiring reliable data bus communication with the capability of isolating buses when not in use.

Datasheet Summary
Powered by GS/AI

The SN74ALS645ADWR is a bidirectional octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic with 3-state outputs, allowing for flexible data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This device operates with a supply voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. It supports a maximum low-level output current (IOL) of 24 mA, with an option for a higher IOL of 48 mA in the -1 version. The transceiver is available in a 20-pin SOIC package, making it suitable for high-density applications. Engineers may consider this product for projects requiring reliable data bus communication with the capability of isolating buses when not in use.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS645ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS645ADWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS645ADWR
IC TXRX NON-INVERT 5.5V 20SOIC

IC TXRX NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS645ADWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 4823-NRF52833-QDAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details