Texas Instruments High-Performance Analog Logic IC SN74ALS645ADW

Description
LOGIC, BUS TRANSCVR OCTAL, 20SOIC, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, BUS TRANSCVR OCTAL, 20SOIC, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17174528 - Radwell International
Willingboro, NJ, United States
Logic IC
17174528
Logic IC 17174528
LOGIC, BUS TRANSCVR OCTAL, 20SOIC, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

LOGIC, BUS TRANSCVR OCTAL, 20SOIC, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17174528
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details