The SN74ALS645A-1NS is a bidirectional octal bus transceiver designed for asynchronous two-way communication between data buses. It features true logic with 3-state outputs, allowing data to be transmitted from the A bus to the B bus or vice versa, depending on the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This specific part number has an increased maximum low-level output current (IOL) of 48 mA compared to the standard version, making it suitable for applications requiring higher drive capabilities. The device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for operation from 0°C to 70°C. It is available in a 20-pin surface-mount package, which is beneficial for high-density applications. Engineers considering this transceiver should note its compatibility with various bus systems and its ability to handle significant output currents, making it a versatile choice for data communication tasks.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN74ALS645A-1NS |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SOIC (0.209\", 5.30mm Width) |