Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW SN74ALS640BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 794930-SN74ALS640BDW Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74ALS640AWMX; DM74ALS640AWM; DM74ALS640AWMX_NL; DM74ALS640AWM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794930-SN74ALS640BDW Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74ALS640AWMX; DM74ALS640AWM; DM74ALS640AWMX_NL; DM74ALS640AWM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW - 794930-SN74ALS640BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW
794930-SN74ALS640BDW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW 794930-SN74ALS640BDW
Manufacturer: Texas Instruments Win Source Part Number: 794930-SN74ALS640BDW Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS640 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74ALS640AWMX; DM74ALS640AWM; DM74ALS640AWMX_NL; DM74ALS640AWM_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794930-SN74ALS640BDW
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ALS640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): DM74ALS640AWMX; DM74ALS640AWM; DM74ALS640AWMX_NL; DM74ALS640AWM_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS640BDW
Buffers, Drivers, Receivers, Transceivers SN74ALS640BDW
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 794930-SN74ALS640BDW SN74ALS640BDW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BDW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details