Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS640B-1DWR

Description
Win Source Part Number: 1259931-SN74ALS640B- 1DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS640B-1DWRR,S N74ALS640B-1DWRG4,SN 74ALS640B-1DWRG4,296 -28799-1,SN74ALS640B -1DWRE4,SN74ALS640B1 DWR,296-28799-2,-SN7 4ALS640B-1DWRE4R,296 -28799-6,-SN74ALS640 B-1DWRG4R,-SN74ALS64 0B,-SN74ALS640B-1DWR G4,-SN74ALS640B-1DWR E4,SN74ALS640B-1DWR, SN74ALS640B-1DWRE4,- 296-28799-1 Base Product Number: 74ALS640
Request a Quote Datasheet
Description
Win Source Part Number: 1259931-SN74ALS640B- 1DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS640B-1DWRR,S N74ALS640B-1DWRG4,SN 74ALS640B-1DWRG4,296 -28799-1,SN74ALS640B -1DWRE4,SN74ALS640B1 DWR,296-28799-2,-SN7 4ALS640B-1DWRE4R,296 -28799-6,-SN74ALS640 B-1DWRG4R,-SN74ALS64 0B,-SN74ALS640B-1DWR G4,-SN74ALS640B-1DWR E4,SN74ALS640B-1DWR, SN74ALS640B-1DWRE4,- 296-28799-1 Base Product Number: 74ALS640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259931-SN74ALS640B-1DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259931-SN74ALS640B-1DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259931-SN74ALS640B-1DWR
Win Source Part Number: 1259931-SN74ALS640B- 1DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS640B-1DWRR,S N74ALS640B-1DWRG4,SN 74ALS640B-1DWRG4,296 -28799-1,SN74ALS640B -1DWRE4,SN74ALS640B1 DWR,296-28799-2,-SN7 4ALS640B-1DWRE4R,296 -28799-6,-SN74ALS640 B-1DWRG4R,-SN74ALS64 0B,-SN74ALS640B-1DWR G4,-SN74ALS640B-1DWR E4,SN74ALS640B-1DWR, SN74ALS640B-1DWRE4,- 296-28799-1 Base Product Number: 74ALS640

Win Source Part Number: 1259931-SN74ALS640B-1DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALS640B-1DWRR,SN74ALS640B-1DWRG4,SN74ALS640B-1DWRG4,296-28799-1,SN74ALS640B-1DWRE4,SN74ALS640B1DWR,296-28799-2,-SN74ALS640B-1DWRE4R,296-28799-6,-SN74ALS640B-1DWRG4R,-SN74ALS640B,-SN74ALS640B-1DWRG4,-SN74ALS640B-1DWRE4,SN74ALS640B-1DWR,SN74ALS640B-1DWRE4,-296-28799-1
Base Product Number: 74ALS640

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259931-SN74ALS640B-1DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260SLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
Gate Drivers - 448-2EDL8033G4CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details