Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS623A-1N SN74ALS623A-1N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040109-SN74ALS623A- 1N Mounting: SMD (SMT) Number of Bits: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040109-SN74ALS623A- 1N Mounting: SMD (SMT) Number of Bits: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS623A-1N - 1040109-SN74ALS623A-1N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS623A-1N
1040109-SN74ALS623A-1N
Logic - Logic - Gates and Inverters - SN74ALS623A-1N 1040109-SN74ALS623A-1N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040109-SN74ALS623A- 1N Mounting: SMD (SMT) Number of Bits: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 13 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040109-SN74ALS623A-1N
Mounting: SMD (SMT)
Number of Bits: 8
Number of Pins: 20
Number of Outputs: 8
Propagation Delay: 13 ns
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040109-SN74ALS623A-1N
Product Name Logic - Logic - Gates and Inverters - SN74ALS623A-1N
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers