The SN74ALS621ADW is an octal bus transceiver with open-collector true logic outputs, designed for asynchronous two-way communication between data buses. It is available in a 20-pin small-outline (DW) package and operates from 0°C to 70°C. The device features dual output-enable inputs for bidirectional data flow and bus isolation, with the capability to latch data when both enable inputs are active. It supports 8-bit data transmission between A and B buses with non-inverting logic.
ALS SERIES, 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN74ALS621ADWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS621ADWRE4
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ALS621ADWRE4 |
| Product Name | 8-bit SOIC Interface Transceiver IC |
| Device Type | Transceiver |