Texas Instruments High-Performance Analog Logic - Latches SN74ALS580BDWG4

Description
IC D-TYPE LATCH SGL 3-ST 20SOIC
Datasheet
Description
IC D-TYPE LATCH SGL 3-ST 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - SN74ALS580BDWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS580BDWG4
Logic - Latches SN74ALS580BDWG4
IC D-TYPE LATCH SGL 3-ST 20SOIC

IC D-TYPE LATCH SGL 3-ST 20SOIC

Supplier's Site Datasheet
Latches - SN74ALS580BDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74ALS580BDWG4 SN74ALS580BDWG4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 2.6 mA
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details