Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 065249-SN74ALS573CDW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, D-TYPE LATCH, SMD, 74ALS573; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC OCT D TRANSP LATCH 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS573CDW | 296-1129-5-ND | 065249-SN74ALS573CDW | SN74ALS573CDW | 28AH5008 | SN74ALS573CDW | SN74ALS573CDW |
| Product Name | SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALS573CDW | Latches | Ic, D-Type Latch, Smd, 74Als573; Logic Family / Base Number Texas Instruments | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 27 mA | ||||||
| Propagation Delay | 14 ns | 2 ns | 2 ns | 14 ns | 2 ns |