Texas Instruments SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDBR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS573CDBR - Texas Instruments
Dallas, TX, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS573CDBR
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDBR
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS573CDBR
794926-SN74ALS573CDBR
Logic - Logic - Latches - SN74ALS573CDBR 794926-SN74ALS573CDBR
Manufacturer: Texas Instruments Win Source Part Number: 794926-SN74ALS573CDB R Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2ns Family Name: SN74ALS573 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): DM74ALS373WM; DM74ALS573BWM_NL; DM74ALS573BSJ; DM74ALS373WMX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794926-SN74ALS573CDBR
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 2ns
Family Name: SN74ALS573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): DM74ALS373WM; DM74ALS573BWM_NL; DM74ALS573BSJ; DM74ALS373WMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-SN74ALS573CDBRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS573CDBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CDBR
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CDBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74ALS573CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Logic - Latches - SN74ALS573CDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS573CDBR
Logic - Latches SN74ALS573CDBR
IC OCT D TRANSP LATCH 3ST 20SSOP

IC OCT D TRANSP LATCH 3ST 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS573CDBR 794926-SN74ALS573CDBR 296-SN74ALS573CDBRTR-ND SN74ALS573CDBR SN74ALS573CDBR SN74ALS573CDBR
Product Name SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ALS573CDBR Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 14 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details