Synchronous 4-bit up/down binary counter with 3-state outputs in a 20-pin PDIP package, characterized for operation from 0°C to 70°C.
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74ALS569ANE4 |
| Product Name | SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs |
| Output Characteristics | 3-State |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SO,SOIC |