Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ALS563BNS

Description
IC LATCH TRANSP OCT D 3ST 20SO
Request a Quote Datasheet
Description
IC LATCH TRANSP OCT D 3ST 20SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS563BNS - Rochester Electronics
Newburyport, MA, United States
IC LATCH TRANSP OCT D 3ST 20SO

IC LATCH TRANSP OCT D 3ST 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS563BNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS563BNS
Integrated Circuits (ICs) - Logic - Latches SN74ALS563BNS
IC LATCH TRANSP OCT D 3ST 20SO

IC LATCH TRANSP OCT D 3ST 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74ALS563BNS SN74ALS563BNS
Product Name Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP20
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-2794-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
6 suppliers
Logic - Latches - 74LVC373APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373CTDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details