Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS561ADWRG4

Description
Win Source Part Number: 1259035-SN74ALS561AD WRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259035-SN74ALS561AD WRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259035-SN74ALS561ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259035-SN74ALS561ADWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259035-SN74ALS561ADWRG4
Win Source Part Number: 1259035-SN74ALS561AD WRG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete

Win Source Part Number: 1259035-SN74ALS561ADWRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous/Synchronous
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS5
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74ALS561ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS561ADWRG4
Counters, Dividers SN74ALS561ADWRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now
Logic - Counters, Dividers - SN74ALS561ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS561ADWRG4
Logic - Counters, Dividers SN74ALS561ADWRG4
IC COUNTER BINARY 4BIT 20SOIC

IC COUNTER BINARY 4BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259035-SN74ALS561ADWRG4 SN74ALS561ADWRG4 SN74ALS561ADWRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers
Counters, Dividers - 1727-3460-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Counters, Dividers - 74HC160PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details