Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS561ADWE4

Description
Win Source Part Number: 1259014-SN74ALS561AD WE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 150 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259014-SN74ALS561AD WE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 150 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259014-SN74ALS561ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259014-SN74ALS561ADWE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259014-SN74ALS561ADWE4
Win Source Part Number: 1259014-SN74ALS561AD WE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 150 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS5 Product Status: Obsolete

Win Source Part Number: 1259014-SN74ALS561ADWE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous/Synchronous
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS5
Product Status: Obsolete

Buy Now Datasheet
Logic - Counters, Dividers - SN74ALS561ADWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS561ADWE4
Logic - Counters, Dividers SN74ALS561ADWE4
IC COUNTER BIN 4BIT SYNCH 20SOIC

IC COUNTER BIN 4BIT SYNCH 20SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74ALS561ADWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS561ADWE4
Counters, Dividers SN74ALS561ADWE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259014-SN74ALS561ADWE4 SN74ALS561ADWE4 SN74ALS561ADWE4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HC163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
Dual decade ripple counter - 74HC390PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers