Texas Instruments SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs SN74ALS533AN

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS533AN - Texas Instruments
Dallas, TX, United States
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS533AN
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs SN74ALS533AN
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS533AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs

SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - SN74ALS533AN-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS533AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS533AN
Integrated Circuits (ICs) - Logic - Latches SN74ALS533AN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74ALS533AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS533AN SN74ALS533AN SN74ALS533AN-ND SN74ALS533AN SN74ALS533AN
Product Name SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 28 mA
Propagation Delay 16 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS279LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BME4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details