Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ALS521N.

Description
Logic Family / Base Number:74ALS521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74ALS521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0416 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0416
Logic Family / Base Number Texas Instruments 15AC0416
Logic Family / Base Number:74ALS521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:74ALS521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Comparators
Product Number 15AC0416
Product Name Logic Family / Base Number Texas Instruments
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details