Texas Instruments High-Performance Analog Comparators SN74ALS520DWRE4

Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - SN74ALS520DWRE4-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS520DWRE4
Integrated Circuits (ICs) - Logic - Comparators SN74ALS520DWRE4
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number SN74ALS520DWRE4-ND SN74ALS520DWRE4
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 4.5V ~ 5.5V Other
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details