Texas Instruments SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BNSR

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs - SN74ALS38BNSR - Texas Instruments
Dallas, TX, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
SN74ALS38BNSR
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BNSR
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS38BNSR - 029815-SN74ALS38BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS38BNSR
029815-SN74ALS38BNSR
Logic - Logic - Gates and Inverters - SN74ALS38BNSR 029815-SN74ALS38BNSR
Manufacturer: Texas Instruments Win Source Part Number: 029815-SN74ALS38BNSR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 029815-SN74ALS38BNSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS38BNSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS38BNSRCT-ND
Gates and Inverters 296-SN74ALS38BNSRCT-ND
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS38BNSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS38BNSRTR-ND
Gates and Inverters 296-SN74ALS38BNSRTR-ND
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
 - SN74ALS38BNSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74ALS38BNSR
Quad 5V Logic IC 705-SN74ALS38BNSR
Quad 2-Input NAND Gate Buffer, Open Collector, 5V, 33ns, SOP Product overview: SN74ALS38BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BNSR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate Buffer, Open Collector, 5V, 33ns, SOP Product overview: SN74ALS38BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS38BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS38BNSR
Gates and Inverters SN74ALS38BNSR
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS38BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS38BNSR
Logic - Gates and Inverters SN74ALS38BNSR
IC GATE NAND OPEN 4CH 2-IN 14SOP

IC GATE NAND OPEN 4CH 2-IN 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS38BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS38BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS38BNSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS38BNSR 029815-SN74ALS38BNSR 296-SN74ALS38BNSRCT-ND SN74ALS38BNSR 705-SN74ALS38BNSR SN74ALS38BNSR SN74ALS38BNSR SN74ALS38BNSR
Product Name SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs Logic - Logic - Gates and Inverters - SN74ALS38BNSR Gates and Inverters Quad 5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND AND; NAND Buffer/Driver; NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS TTL
Propagation Delay 33 ns 33 ns 33 ns 33 ns
Operating Current 0.0078 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers