Texas Instruments SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDRG4

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs - SN74ALS38BDRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
SN74ALS38BDRG4
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDRG4
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS38BDRG4 - 1253772-SN74ALS38BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS38BDRG4
1253772-SN74ALS38BDRG4
Logic - Logic - Gates and Inverters - SN74ALS38BDRG4 1253772-SN74ALS38BDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253772-SN74ALS38BDR G4 Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS38AMX_NL; DM74ALS38AM_NL; DM74ALS38AM_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253772-SN74ALS38BDRG4
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS38AMX_NL; DM74ALS38AM_NL; DM74ALS38AM_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74ALS38BDRG4
Quad SOIC Logic IC 705-SN74ALS38BDRG4
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70 Product overview: SN74ALS38BDRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDRG4 can be used for catalog matching and distributor lookup.

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70 Product overview: SN74ALS38BDRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS38BDRG4
Logic Gates SN74ALS38BDRG4
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS38BDRG4 1253772-SN74ALS38BDRG4 705-SN74ALS38BDRG4 SN74ALS38BDRG4
Product Name SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs Logic - Logic - Gates and Inverters - SN74ALS38BDRG4 Quad SOIC Logic IC Logic Gates
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate Buffer/Driver; NAND; NAND GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family ALS
Propagation Delay 33 ns 33 ns 33 ns
Operating Current 0.0078 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers