Texas Instruments SN74ALS37A Quad 2-input positive-NAND buffers SN74ALS37AN

Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS37A Quad 2-input positive-NAND buffers - SN74ALS37AN - Texas Instruments
Dallas, TX, United States
SN74ALS37A Quad 2-input positive-NAND buffers
SN74ALS37AN
SN74ALS37A Quad 2-input positive-NAND buffers SN74ALS37AN
Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 24mA 5V Logic IC
705-SN74ALS37AN
Quad 24mA 5V Logic IC 705-SN74ALS37AN
Quad 2-Input NAND Gate IC, 8ns, 24mA, 5V, PDIP Product overview: SN74ALS37AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS37AN can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 8ns, 24mA, 5V, PDIP Product overview: SN74ALS37AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS37AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS37AN - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-33740-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33740-5-ND
Gates and Inverters 296-33740-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS37AN - 029813-SN74ALS37AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS37AN
029813-SN74ALS37AN
Logic - Logic - Gates and Inverters - SN74ALS37AN 029813-SN74ALS37AN
Manufacturer: Texas Instruments Win Source Part Number: 029813-SN74ALS37AN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029813-SN74ALS37AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS37AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS37AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS37AN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS37AN
Logic Gates SN74ALS37AN
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74ALS37AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS37AN
Gates and Inverters SN74ALS37AN
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS37AN 705-SN74ALS37AN SN74ALS37AN 296-33740-5-ND 029813-SN74ALS37AN SN74ALS37AN SN74ALS37AN SN74ALS37AN
Product Name SN74ALS37A Quad 2-input positive-NAND buffers Quad 24mA 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS37AN Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Operating Current 0.0078 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers