Texas Instruments Latches SN74ALS373ANS

Description
IC D-TYPE TRANSP 8:8 20-SO
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74ALS373ANS-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-SO

IC D-TYPE TRANSP 8:8 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS373ANS
720460-SN74ALS373ANS
Logic - Logic - Latches - SN74ALS373ANS 720460-SN74ALS373ANS
Manufacturer: Texas Instruments Win Source Part Number: 720460-SN74ALS373ANS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 720460-SN74ALS373ANS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SMD
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ANS
Integrated Circuits (ICs) - Logic - Latches SN74ALS373ANS
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74ALS373ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-SN74ALS373ANS-ND 720460-SN74ALS373ANS SN74ALS373ANS SN74ALS373ANS
Product Name Latches Logic - Logic - Latches - SN74ALS373ANS Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CMTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details