Octal D-Type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006617-SN74ALS373AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC D-TYPE TRANSP SGL 8:8 20DIP
OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74ALS373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes
LOGIC, OCT D TRANSP LATCH, 20DIP; Logic Family / Base Number:74ALS373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS373AN | 296-1496-5-ND | 006617-SN74ALS373AN | SN74ALS373AN | 08F6043 | SN74ALS373AN |
| Product Name | SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs | Latches | Logic - Logic - Latches - SN74ALS373AN | Integrated Circuits (ICs) - Logic - Latches | Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments | Latches |
| Latch Type | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 27 mA | |||||
| Propagation Delay | 16 ns | 6 ns | 6 ns | 12 ns |