Octal transparent D-type latch with 3-state outputs in a 20-pin SSOP package, supporting 0°C to 70°C operating temperature, 4.5V to 5.5V supply voltage, 12mA low-level output current, and 2.6mA high-level output current. The device features buffered control inputs and maintains data while outputs are in high-impedance state. Operating frequency up to 10MHz, with 10ns setup time and 7ns hold time requirements. Package dimensions are compatible with standard surface-mount assembly.
Octal 3-State Latch IC, 8-Bit, 23ns, 5V, SSOP Product overview: SN74ALS373ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS373ADBR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 708-SN74ALS373ADBR |
| Product Name | 8-bit 5V SSOP Logic IC |
| Gate Type | D-Type, Latch |