Win Source Part Number: 1258008-SN74ALS33ADE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Features: Open Collector
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS33ADE4-T
Base Product Number: SN74ALS3
Product Status: Obsolete
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Quad 2-input Positive-NOR buffers with open collector outputs 14-SOIC 0 to 70 Product overview: SN74ALS33ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS33ADE4 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258008-SN74ALS33ADE4 | SN74ALS33ADE4 | 705-SN74ALS33ADE4 | SN74ALS33ADE4 | SN74ALS33ADE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | OR; NOR | Buffer/Driver; NOR; NOR GATE | NOR; NOR Gate | NOR |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 33 ns | 33 ns | |||
| Low Level Output Current (Sink) | 24 mA |