Quad 2-input positive-OR gates 14-SO 0 to 70
OR Gate IC 4 Channel 14-SO
Win Source Part Number: 1258043-SN74ALS32NSR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS32
Quad 2-input positive-OR gates 14-SO 0 to 70 Product overview: SN74ALS32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32NSRG4 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOP
Logic Gates Quad 2 input positive OR gates
IC GATE OR 4CH 2-INP 14SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS32NSRG4 | SN74ALS32NSRG4-ND | 1258043-SN74ALS32NSRG4 | 705-SN74ALS32NSRG4 | SN74ALS32NSRG4 | SN74ALS32NSRG4 | SN74ALS32NSRG4 | SN74ALS32NSRG4 |
| Product Name | SN74ALS32 Quad 2-input positive-OR gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR GATE | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ALS | |||||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | 14 ns | ||||
| Operating Current | 0.0049 mA | 8 mA |