Quad 2-input positive-OR gates 14-PDIP 0 to 70
IC OR 4-CIR 2-IN 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
Logic Gates Quad 2-input Positive-OR gates
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS32NE4 | 296-SN74ALS32NE4-ND | SN74ALS32NE4 | SN74ALS32NE4 | SN74ALS32NE4 |
| Product Name | SN74ALS32 Quad 2-input positive-OR gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | ALS | ||||
| Propagation Delay | 14 ns | 14 ns | |||
| Operating Current | 0.0049 mA | 8 mA |