Texas Instruments SN74ALS32 Quad 2-input positive-OR gates SN74ALS32N

Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS32 Quad 2-input positive-OR gates - SN74ALS32N - Texas Instruments
Dallas, TX, United States
SN74ALS32 Quad 2-input positive-OR gates
SN74ALS32N
SN74ALS32 Quad 2-input positive-OR gates SN74ALS32N
Quad 2-input positive-OR gates 14-PDIP 0 to 70

Quad 2-input positive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-1495-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1495-5-ND
Gates and Inverters 296-1495-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ALS32N
5.5V Logic IC 705-SN74ALS32N
4-Ch 2-In OR Gate IC, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32N can be used for catalog matching and distributor lookup.

4-Ch 2-In OR Gate IC, 4.5-5.5V, Bipolar, PDIP Product overview: SN74ALS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS32N - 065245-SN74ALS32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS32N
065245-SN74ALS32N
Logic - Logic - Gates and Inverters - SN74ALS32N 065245-SN74ALS32N
Manufacturer: Texas Instruments Win Source Part Number: 065245-SN74ALS32N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent (Max): 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 065245-SN74ALS32N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent (Max): 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ALS32N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS32N
Gates and Inverters SN74ALS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS32N
Gates and Inverters SN74ALS32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS32N
Logic Gates SN74ALS32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Ic, 74Als Ttl, 74Als32, Dip14, 5V; Logic Family / Base Number Texas Instruments - 26AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Als Ttl, 74Als32, Dip14, 5V; Logic Family / Base Number Texas Instruments
26AJ9216
Ic, 74Als Ttl, 74Als32, Dip14, 5V; Logic Family / Base Number Texas Instruments 26AJ9216
IC, 74ALS TTL, 74ALS32, DIP14, 5V; Logic Family / Base Number:74ALS32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74ALS TTL, 74ALS32, DIP14, 5V; Logic Family / Base Number:74ALS32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS32N SN74ALS32N 296-1495-5-ND 705-SN74ALS32N 065245-SN74ALS32N SN74ALS32N SN74ALS32N SN74ALS32N SN74ALS32N 26AJ9216
Product Name SN74ALS32 Quad 2-input positive-OR gates Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74ALS32N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Ic, 74Als Ttl, 74Als32, Dip14, 5V; Logic Family / Base Number Texas Instruments
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR; OR Gate OR; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V
Logic Family ALS TTL
Propagation Delay 14 ns 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0049 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers