Texas Instruments SN74ALS32 Quad 2-input positive-OR gates SN74ALS32D

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS32 Quad 2-input positive-OR gates - SN74ALS32D - Texas Instruments
Dallas, TX, United States
SN74ALS32 Quad 2-input positive-OR gates
SN74ALS32D
SN74ALS32 Quad 2-input positive-OR gates SN74ALS32D
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258019-SN74ALS32D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258019-SN74ALS32D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258019-SN74ALS32D
Win Source Part Number: 1258019-SN74ALS32D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS32DR,SN74ALS 32DG4,-296-1127-5,TE XTISSN74ALS32D,2156- SN74ALS32D,SN74ALS32 DG4,296-1127-5,-296- 1127-5 Base Product Number: 74ALS32

Win Source Part Number: 1258019-SN74ALS32D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALS32DR,SN74ALS32DG4,-296-1127-5,TEXTISSN74ALS32D,2156-SN74ALS32D,SN74ALS32DG4,296-1127-5,-296-1127-5
Base Product Number: 74ALS32

Buy Now Datasheet
 - SN74ALS32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS32D
5.5V SOIC Logic IC 705-SN74ALS32D
4-ch 2-input OR Gate IC, 4.5-5.5V, 14-SOIC, Bipolar Product overview: SN74ALS32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32D can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, 14-SOIC, Bipolar Product overview: SN74ALS32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1127-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1127-5-ND
Gates and Inverters 296-1127-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS32D
Gates and Inverters SN74ALS32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS32D
Logic - Gates and Inverters SN74ALS32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS32D 1258019-SN74ALS32D SN74ALS32D 705-SN74ALS32D 296-1127-5-ND SN74ALS32D SN74ALS32D SN74ALS32D
Product Name SN74ALS32 Quad 2-input positive-OR gates Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS TTL
Propagation Delay 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0049 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers