Manufacturer: Texas Instruments
Win Source Part Number: 727087-SN74ALS30ADBE
Manufacturer Homepage: www.ti.com
Reference case: SSOP
Reference Date Code: 1315+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
8-input positive-NAND gates 14-SSOP Product overview: SN74ALS30ADBE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ADBE4 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 14-SSOP
IC GATE NAND 1CH 8-INP 14SSOP
IC GATE NAND 1CH 8-INP 14SSOP
NAND Gate IC 1 Channel 14-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 727087-SN74ALS30ADBE4 | 705-SN74ALS30ADBE4 | 296-SN74ALS30ADBE4-ND | SN74ALS30ADBE4 | SN74ALS30ADBE4 | SN74ALS30ADBE4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS30ADBE4 | SSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NAND; NAND GATE | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Inputs | 8 | 8 | 8 | |||
| Propagation Delay | 12 ns | 12 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| IC Package Type | Other; SSOP | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) |