Texas Instruments SN74ALS30A 8-input positive-NAND gates SN74ALS30AD

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS30A 8-input positive-NAND gates - SN74ALS30AD - Texas Instruments
Dallas, TX, United States
SN74ALS30A 8-input positive-NAND gates
SN74ALS30AD
SN74ALS30A 8-input positive-NAND gates SN74ALS30AD
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258022-SN74ALS30AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258022-SN74ALS30AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258022-SN74ALS30AD
Win Source Part Number: 1258022-SN74ALS30AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS30ADE4,SN74AL S30ADG4,TEXTISSN74AL S30AD,SN74ALS30AD,29 6-33737-5,2156-SN74A LS30AD,SN74ALS30ADG4 ,SN74ALS30ADE4 Base Product Number: 74ALS30

Win Source Part Number: 1258022-SN74ALS30AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS30ADE4,SN74ALS30ADG4,TEXTISSN74ALS30AD,SN74ALS30AD,296-33737-5,2156-SN74ALS30AD,SN74ALS30ADG4,SN74ALS30ADE4
Base Product Number: 74ALS30

Buy Now Datasheet
Gates and Inverters - 296-33737-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33737-5-ND
Gates and Inverters 296-33737-5-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74ALS30AD
SMD 5V SOIC Logic IC 705-SN74ALS30AD
8-Input NAND Gate IC, 12ns, 5V, SOIC, Surface Mount Product overview: SN74ALS30AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30AD can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 12ns, 5V, SOIC, Surface Mount Product overview: SN74ALS30AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS30AD - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS30AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS30AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS30AD
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS30AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS30AD
Gates and Inverters SN74ALS30AD
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS30AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS30AD
Logic - Gates and Inverters SN74ALS30AD
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS30AD
Logic Gates SN74ALS30AD
Logic Gates 8 Input

Logic Gates 8 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS30AD 1258022-SN74ALS30AD 296-33737-5-ND 705-SN74ALS30AD SN74ALS30AD SN74ALS30AD SN74ALS30AD SN74ALS30AD SN74ALS30AD
Product Name SN74ALS30A 8-input positive-NAND gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters SMD 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 8 8 8 8
Propagation Delay 12 ns 12 ns 12 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers