TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ALS29842NT -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Latches
SN74ALS29842NT
Description
D LATCH, 1-FUNC, 10-BIT
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
D LATCH, 1-FUNC, 10-BIT
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
SN74ALS29842NT |
SN74ALS29842NT |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC 300 MIL; SOIC
View Details
3 suppliers