Triple 3-Input Positive NOR Gates 14-SO 0 to 70
SN74ALS27A Triple 3-Input Positive NOR Gates
3-Input NOR Gate IC, 4.5-5.5V, 15ns, 3-Ch, SOP, Bipolar Product overview: SN74ALS27ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS27ANSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 131443-SN74ALS27ANSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 1.8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
NOR Gate IC 3 Channel 14-SO
IC GATE NOR 3CH 3-INP 14SO
IC GATE NOR 3CH 3-INP 14SOP
Logic Gates Triple 3-Input Positive NOR Gates
Logic Gates Triple 3-Input Positive NOR Gates
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS27ANSR | SN74ALS27ANSR | 705-SN74ALS27ANSR | 131443-SN74ALS27ANSR | 296-28493-2-ND | SN74ALS27ANSR | SN74ALS27ANSR | SN74ALS27ANSR | 815-SN74ALS27ANSR | SN74ALS27ANSR |
| Product Name | SN74ALS27A Triple 3-Input Positive NOR Gates | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74ALS27ANSR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates Triple 3-Input Positive NOR Gates | Logic Gates | |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5V; 5V | |||
| Logic Family | ALS | TTL; TTL | ||||||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns | |||||
| Operating Current | 0.0040 mA | 8 mA | 1.8 mA | 0.4000 mA |