Triple 3-Input Positive NOR Gates 14-PDIP 0 to 70
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDIP14
IC GATE NOR
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS27ANE4 | SN74ALS27ANE4 | SN74ALS27ANE4 |
| Product Name | SN74ALS27A Triple 3-Input Positive NOR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | |
| Supply Voltage | 5V; 5 | ||
| Logic Family | ALS | TTL | |
| Propagation Delay | 15 ns |