Texas Instruments SN74ALS27A Triple 3-Input Positive NOR Gates SN74ALS27ADRE4

Description
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS27A Triple 3-Input Positive NOR Gates - SN74ALS27ADRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS27A Triple 3-Input Positive NOR Gates
SN74ALS27ADRE4
SN74ALS27A Triple 3-Input Positive NOR Gates SN74ALS27ADRE4
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70

Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74ALS27ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS27ADRE4-ND
Gates and Inverters SN74ALS27ADRE4-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS27ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS27ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS27ADRE4
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS27ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS27ADRE4
Logic - Gates and Inverters SN74ALS27ADRE4
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS27ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS27ADRE4
Gates and Inverters SN74ALS27ADRE4
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS27ADRE4 SN74ALS27ADRE4-ND SN74ALS27ADRE4 SN74ALS27ADRE4 SN74ALS27ADRE4
Product Name SN74ALS27A Triple 3-Input Positive NOR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 15 ns 15 ns
Operating Current 0.0040 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers