Texas Instruments SN74ALS27A Triple 3-Input Positive NOR Gates SN74ALS27ADR

Description
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS27A Triple 3-Input Positive NOR Gates - SN74ALS27ADR - Texas Instruments
Dallas, TX, United States
SN74ALS27A Triple 3-Input Positive NOR Gates
SN74ALS27ADR
SN74ALS27A Triple 3-Input Positive NOR Gates SN74ALS27ADR
Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70

Triple 3-Input Positive NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS27ADR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS27ADR - 029811-SN74ALS27ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS27ADR
029811-SN74ALS27ADR
Logic - Logic - Gates and Inverters - SN74ALS27ADR 029811-SN74ALS27ADR
Manufacturer: Texas Instruments Win Source Part Number: 029811-SN74ALS27ADR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029811-SN74ALS27ADR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14731-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14731-2-ND
Gates and Inverters 296-14731-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS27ADR
5V SOIC Logic IC 705-SN74ALS27ADR
Triple 3-Input NOR Gate IC, 15ns, 5V, SOIC Product overview: SN74ALS27ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS27ADR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 15ns, 5V, SOIC Product overview: SN74ALS27ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS27ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS27ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS27ADR
Gates and Inverters SN74ALS27ADR
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS27ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS27ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS27ADR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS27ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS27ADR
Logic - Gates and Inverters SN74ALS27ADR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS27ADR SN74ALS27ADR 029811-SN74ALS27ADR 296-14731-2-ND 705-SN74ALS27ADR SN74ALS27ADR SN74ALS27ADR SN74ALS27ADR
Product Name SN74ALS27A Triple 3-Input Positive NOR Gates Logic - Logic - Gates and Inverters - SN74ALS27ADR Gates and Inverters 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS TTL
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0040 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers