Octal bus transceivers with 3-state outputs for asynchronous two-way communication between data buses, in a 20-pin SOIC package with dimensions of 13.3 mm by 7.5 mm, operating from 0°C to 70°C with a 4.5-V to 5.5-V supply voltage range and maximum output current of 24 mA low-level and 12 mA high-level. The device supports direct bus driving with a maximum propagation delay of 5.5 ns at 5 V.
Octal Bus Transceivers With 3-State Outputs 20-SOIC 0 to 70
Octal 3-State Bus Transceiver, 8-Bit, SOIC, 5V Product overview: SN74ALS245ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS245ADWR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS245ADWR | 704-SN74ALS245ADWR |
| Product Name | SN74ALS245A Octal Bus Transceivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC |
| Technology | ALS | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |