Win Source Part Number: 1259861-SN74ALS245A-
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 20
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS245A-1NE4,SN7
Base Product Number: 74ALS245
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1259861-SN74ALS245A-1NG4 | SN74ALS245A-1NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 20-DIP (0.300", 7.62mm) | 20-DIP (0.300\", 7.62mm) |