Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDBRG4 SN74ALS244CDBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253742-SN74ALS244CD BRG4 Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74ALS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): N74ALS244ADB-T; 74ALS244ADB; SN74ALS244CN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253742-SN74ALS244CD BRG4 Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74ALS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): N74ALS244ADB-T; 74ALS244ADB; SN74ALS244CN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDBRG4 - 1253742-SN74ALS244CDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDBRG4
1253742-SN74ALS244CDBRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDBRG4 1253742-SN74ALS244CDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253742-SN74ALS244CD BRG4 Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74ALS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): N74ALS244ADB-T; 74ALS244ADB; SN74ALS244CN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253742-SN74ALS244CDBRG4
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74ALS244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): N74ALS244ADB-T; 74ALS244ADB; SN74ALS244CN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253742-SN74ALS244CDBRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDBRG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details