Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS243ANSR

Description
Win Source Part Number: 1259930-SN74ALS243AN SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS243ANSRE4,29 6-13149-1R,2156-SN74 ALS243ANSR-TITR,-296 -13149-1,-296-13149- 1,-296-13149-1R,-SN7 4ALS243ANSRG4,296-13 149-2R,SN74ALS243ANS RE4,SN74ALS243ANSRE4 ,296-13149-6,SN74ALS 243ANSRG4,-SN74ALS24 3ANSRR,TEXTISSN74ALS 243ANSR,296-13149-1, 296-13149-2,-SN74ALS 243ANSRE4R,SN74ALS24 3ANSRG4,296-13149-6R ,-SN74ALS243ANSRG4R Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259930-SN74ALS243AN SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS243ANSRE4,29 6-13149-1R,2156-SN74 ALS243ANSR-TITR,-296 -13149-1,-296-13149- 1,-296-13149-1R,-SN7 4ALS243ANSRG4,296-13 149-2R,SN74ALS243ANS RE4,SN74ALS243ANSRE4 ,296-13149-6,SN74ALS 243ANSRG4,-SN74ALS24 3ANSRR,TEXTISSN74ALS 243ANSR,296-13149-1, 296-13149-2,-SN74ALS 243ANSRE4R,SN74ALS24 3ANSRG4,296-13149-6R ,-SN74ALS243ANSRG4R Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259930-SN74ALS243ANSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259930-SN74ALS243ANSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259930-SN74ALS243ANSR
Win Source Part Number: 1259930-SN74ALS243AN SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALS243ANSRE4,29 6-13149-1R,2156-SN74 ALS243ANSR-TITR,-296 -13149-1,-296-13149- 1,-296-13149-1R,-SN7 4ALS243ANSRG4,296-13 149-2R,SN74ALS243ANS RE4,SN74ALS243ANSRE4 ,296-13149-6,SN74ALS 243ANSRG4,-SN74ALS24 3ANSRR,TEXTISSN74ALS 243ANSR,296-13149-1, 296-13149-2,-SN74ALS 243ANSRE4R,SN74ALS24 3ANSRG4,296-13149-6R ,-SN74ALS243ANSRG4R Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1259930-SN74ALS243ANSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALS243ANSRE4,296-13149-1R,2156-SN74ALS243ANSR-TITR,-296-13149-1,-296-13149-1,-296-13149-1R,-SN74ALS243ANSRG4,296-13149-2R,SN74ALS243ANSRE4,SN74ALS243ANSRE4,296-13149-6,SN74ALS243ANSRG4,-SN74ALS243ANSRR,TEXTISSN74ALS243ANSR,296-13149-1,296-13149-2,-SN74ALS243ANSRE4R,SN74ALS243ANSRG4,296-13149-6R,-SN74ALS243ANSRG4R
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS243ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS243ANSR
Buffers, Drivers, Receivers, Transceivers SN74ALS243ANSR
Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SO

Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259930-SN74ALS243ANSR SN74ALS243ANSR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details