Texas Instruments SN74ALS240A Octal Buffers/Drivers With 3-State Outputs SN74ALS240ADW

Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS240A Octal Buffers/Drivers With 3-State Outputs - SN74ALS240ADW - Texas Instruments
Dallas, TX, United States
SN74ALS240A Octal Buffers/Drivers With 3-State Outputs
SN74ALS240ADW
SN74ALS240A Octal Buffers/Drivers With 3-State Outputs SN74ALS240ADW
Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70

Octal Buffers/Drivers With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS240ADW - 756739-SN74ALS240ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS240ADW
756739-SN74ALS240ADW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS240ADW 756739-SN74ALS240ADW
Manufacturer: Texas Instruments Win Source Part Number: 756739-SN74ALS240ADW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74ALS240 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 756739-SN74ALS240ADW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS240
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5.5V SOIC Interface Transceiver IC
704-SN74ALS240ADW
8-bit 5.5V SOIC Interface Transceiver IC 704-SN74ALS240ADW
8-Bit 3-State Buffer/Inverter IC, 4.5-5.5V, Bipolar, SOIC Product overview: SN74ALS240ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS240ADW can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Inverter IC, 4.5-5.5V, Bipolar, SOIC Product overview: SN74ALS240ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS240ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALS240ADW 756739-SN74ALS240ADW 704-SN74ALS240ADW
Product Name SN74ALS240A Octal Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS240ADW 8-bit 5.5V SOIC Interface Transceiver IC
Technology ALS
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details