Texas Instruments SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ANSR

Description
Dual 4-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS21A Dual 4-Input Positive-AND Gates - SN74ALS21ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS21A Dual 4-Input Positive-AND Gates
SN74ALS21ANSR
SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ANSR
Dual 4-Input Positive-AND Gates 14-SO 0 to 70

Dual 4-Input Positive-AND Gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V Logic IC
705-SN74ALS21ANSR
Dual 5V Logic IC 705-SN74ALS21ANSR
Dual 4-Input AND Gate IC, 5V, 15ns, SOP Product overview: SN74ALS21ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21ANSR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 15ns, SOP Product overview: SN74ALS21ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS21ANSR - 123178-SN74ALS21ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS21ANSR
123178-SN74ALS21ANSR
Logic - Logic - Gates and Inverters - SN74ALS21ANSR 123178-SN74ALS21ANSR
Manufacturer: Texas Instruments Win Source Part Number: 123178-SN74ALS21ANSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123178-SN74ALS21ANSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-38788-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38788-2-ND
Gates and Inverters 296-38788-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
 - SN74ALS21ANSR - Rochester Electronics
Newburyport, MA, United States
SN74ALS21A Dual 4-Input Positive-AND Gates

SN74ALS21A Dual 4-Input Positive-AND Gates

Supplier's Site Datasheet
Gates and Inverters - SN74ALS21ANSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS21ANSR
Gates and Inverters SN74ALS21ANSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS21ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS21ANSR
Logic - Gates and Inverters SN74ALS21ANSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS21ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS21ANSR
Gates and Inverters SN74ALS21ANSR
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS21ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS21ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS21ANSR
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS21ANSR 705-SN74ALS21ANSR 123178-SN74ALS21ANSR 296-38788-2-ND SN74ALS21ANSR SN74ALS21ANSR SN74ALS21ANSR SN74ALS21ANSR SN74ALS21ANSR
Product Name SN74ALS21A Dual 4-Input Positive-AND Gates Dual 5V Logic IC Logic - Logic - Gates and Inverters - SN74ALS21ANSR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0014 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details