Texas Instruments SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ADRE4

Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-input positive-AND gates in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. The device has a high-level output current of −0.4 mA and a low-level output current of 4 mA or 8 mA. Propagation delay is up to 18 ns for low-to-high and up to 15 ns for high-to-low with a 50 pF load and 500 Ω load resistor.

Datasheet Summary
Powered by GS/AI

Dual 4-input positive-AND gates in a 14-pin small-outline integrated circuit (SOIC) package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. The device has a high-level output current of −0.4 mA and a low-level output current of 4 mA or 8 mA. Propagation delay is up to 18 ns for low-to-high and up to 15 ns for high-to-low with a 50 pF load and 500 Ω load resistor.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS21A Dual 4-Input Positive-AND Gates - SN74ALS21ADRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS21A Dual 4-Input Positive-AND Gates
SN74ALS21ADRE4
SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ADRE4
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74ALS21ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS21ADRE4-ND
Gates and Inverters SN74ALS21ADRE4-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS21ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS21ADRE4
Logic - Gates and Inverters SN74ALS21ADRE4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS21ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS21ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS21ADRE4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS21ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS21ADRE4
Gates and Inverters SN74ALS21ADRE4
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS21ADRE4 SN74ALS21ADRE4-ND SN74ALS21ADRE4 SN74ALS21ADRE4 SN74ALS21ADRE4
Product Name SN74ALS21A Dual 4-Input Positive-AND Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 15 ns 15 ns
Operating Current 0.0014 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S51J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers