Texas Instruments SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ADR

Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS21A Dual 4-Input Positive-AND Gates - SN74ALS21ADR - Texas Instruments
Dallas, TX, United States
SN74ALS21A Dual 4-Input Positive-AND Gates
SN74ALS21ADR
SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21ADR
Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS21ADR - 029807-SN74ALS21ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS21ADR
029807-SN74ALS21ADR
Logic - Logic - Gates and Inverters - SN74ALS21ADR 029807-SN74ALS21ADR
Manufacturer: Texas Instruments Win Source Part Number: 029807-SN74ALS21ADR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029807-SN74ALS21ADR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-5045-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5045-2-ND
Gates and Inverters 296-5045-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5045-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5045-6-ND
Gates and Inverters 296-5045-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5045-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5045-1-ND
Gates and Inverters 296-5045-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALS21ADR - Rochester Electronics
Newburyport, MA, United States
SN74ALS21A Dual 4-Input Positive-AND Gates

SN74ALS21A Dual 4-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74ALS21ADR
Dual 5V SOIC Logic IC 705-SN74ALS21ADR
Dual 4-Input AND Gate IC, 5V, 18ns, SOIC Product overview: SN74ALS21ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21ADR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 18ns, SOIC Product overview: SN74ALS21ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16787226 - Radwell International
Willingboro, NJ, United States
Logic IC
16787226
Logic IC 16787226
IC, AND GATE, 2 CHANNEL / CIRCUIT, 4 INPUT, 14-SOIC, 8MA, SUPPLY VOLTAGE: 4.5V ~ 5.5V, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, AND GATE, 2 CHANNEL / CIRCUIT, 4 INPUT, 14-SOIC, 8MA, SUPPLY VOLTAGE: 4.5V ~ 5.5V, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74ALS21ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS21ADR
Gates and Inverters SN74ALS21ADR
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ALS21ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS21ADR
Logic - Gates and Inverters SN74ALS21ADR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS21ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS21ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS21ADR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALS21ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS21ADR
Gates and Inverters SN74ALS21ADR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS21ADR 029807-SN74ALS21ADR 296-5045-2-ND SN74ALS21ADR 705-SN74ALS21ADR 16787226 SN74ALS21ADR SN74ALS21ADR SN74ALS21ADR SN74ALS21ADR
Product Name SN74ALS21A Dual 4-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74ALS21ADR Gates and Inverters Dual 5V SOIC Logic IC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 15 ns 15 ns 15 ns 18 ns 15 ns
Operating Current 0.0014 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products