Dual 4-Input Positive-AND Gates 14-SOIC 0 to 70
AND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS21AD | SN74ALS21AD | 296-5045-5-ND | SN74ALS21AD | SN74ALS21AD | SN74ALS21AD | SN74ALS21AD |
| Product Name | SN74ALS21A Dual 4-Input Positive-AND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ALS | TTL | |||||
| Propagation Delay | 15 ns | 15 ns | |||||
| Operating Current | 0.0014 mA | 8 mA |