Texas Instruments SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20ANSR

Description
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS20A Dual 4-Input Positive-NAND Gates - SN74ALS20ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates
SN74ALS20ANSR
SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20ANSR
Dual 4-Input Positive-NAND Gates 14-SO 0 to 70

Dual 4-Input Positive-NAND Gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS20ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS20ANSRTR-ND
Gates and Inverters 296-SN74ALS20ANSRTR-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS20ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS20ANSRDKR-ND
Gates and Inverters 296-SN74ALS20ANSRDKR-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS20ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS20ANSRCT-ND
Gates and Inverters 296-SN74ALS20ANSRCT-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS20ANSR - 065234-SN74ALS20ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS20ANSR
065234-SN74ALS20ANSR
Logic - Logic - Gates and Inverters - SN74ALS20ANSR 065234-SN74ALS20ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065234-SN74ALS20ANSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065234-SN74ALS20ANSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS20ANSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
5.5V Logic IC - 705-SN74ALS20ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-SN74ALS20ANSR
5.5V Logic IC 705-SN74ALS20ANSR
2-Ch 4-Input NAND Gate IC, 4.5-5.5V, 12.5ns, SOP Product overview: SN74ALS20ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20ANSR can be used for catalog matching and distributor lookup.

2-Ch 4-Input NAND Gate IC, 4.5-5.5V, 12.5ns, SOP Product overview: SN74ALS20ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS20ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS20ANSR
Logic - Gates and Inverters SN74ALS20ANSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS20ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS20ANSR
Gates and Inverters SN74ALS20ANSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS20ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS20ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS20ANSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS20ANSR 296-SN74ALS20ANSRTR-ND 065234-SN74ALS20ANSR SN74ALS20ANSR 705-SN74ALS20ANSR SN74ALS20ANSR SN74ALS20ANSR SN74ALS20ANSR
Product Name SN74ALS20A Dual 4-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS20ANSR 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 11 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0015 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details