Texas Instruments SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20AN

Description
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS20A Dual 4-Input Positive-NAND Gates - SN74ALS20AN - Texas Instruments
Dallas, TX, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates
SN74ALS20AN
SN74ALS20A Dual 4-Input Positive-NAND Gates SN74ALS20AN
Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70

Dual 4-Input Positive-NAND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS20AN - 006608-SN74ALS20AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS20AN
006608-SN74ALS20AN
Logic - Logic - Gates and Inverters - SN74ALS20AN 006608-SN74ALS20AN
Manufacturer: Texas Instruments Win Source Part Number: 006608-SN74ALS20AN Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS20AN; N74ALS20AN; SN74ALS20AN; 74ALS20AN; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006608-SN74ALS20AN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS20AN; N74ALS20AN; SN74ALS20AN; 74ALS20AN;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-33720-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33720-5-ND
Gates and Inverters 296-33720-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Dual 5V Logic IC - 705-SN74ALS20AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Logic IC
705-SN74ALS20AN
Dual 5V Logic IC 705-SN74ALS20AN
Dual 4-Input NAND Gate IC, 5V, 12.5ns, PDIP Product overview: SN74ALS20AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20AN can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 5V, 12.5ns, PDIP Product overview: SN74ALS20AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS20AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS20A Dual 4-Input Positive-NAND Gates

SN74ALS20A Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Ic, Dual Nand Gate; Logic Family / Base Number Texas Instruments - 28AH5003 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Nand Gate; Logic Family / Base Number Texas Instruments
28AH5003
Ic, Dual Nand Gate; Logic Family / Base Number Texas Instruments 28AH5003
IC, DUAL NAND GATE; Logic Family / Base Number:74ALS20; Logic Type:NAND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74ALS; Logic ICRoHS Compliant: Yes

IC, DUAL NAND GATE; Logic Family / Base Number:74ALS20; Logic Type:NAND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74ALS; Logic ICRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS20AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS20AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS20AN
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ALS20AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS20AN
Gates and Inverters SN74ALS20AN
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube - 815-SN74ALS20AN - Utmel Electronic Limited
Hong Kong, China
NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube
815-SN74ALS20AN
NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube 815-SN74ALS20AN
NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube

NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS20AN
Logic Gates SN74ALS20AN
Logic Gates Dual 4-Input Positive-NAND gates

Logic Gates Dual 4-Input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS20AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS20AN
Logic - Gates and Inverters SN74ALS20AN
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS20AN 006608-SN74ALS20AN 296-33720-5-ND 705-SN74ALS20AN SN74ALS20AN 28AH5003 SN74ALS20AN SN74ALS20AN 815-SN74ALS20AN SN74ALS20AN SN74ALS20AN
Product Name SN74ALS20A Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ALS20AN Gates and Inverters Dual 5V Logic IC Ic, Dual Nand Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters NAND Gate 2-Element 4-IN Bipolar 14-Pin PDIP Tube Logic Gates Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND; NAND NAND NAND; NAND Gate AND; NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High)
Logic Family ALS TTL; TTL
Propagation Delay 11 ns 12.5 ns 12.5 ns 12.5 ns 12.5 ns
Operating Current 0.0015 mA 8 mA 8 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details