Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS193N

Description
Win Source Part Number: 1094860-SN74ALS193N Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MM74HC4040N; 74AC161PC; 74AC169PC; 74HC4024N,652; 74HC590N112; 74HC193N,652SN74ALS1 93 N; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS193N,21 56-SN74ALS193N RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1094860-SN74ALS193N Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MM74HC4040N; 74AC161PC; 74AC169PC; 74HC4024N,652; 74HC590N112; 74HC193N,652SN74ALS1 93 N; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS193N,21 56-SN74ALS193N RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1094860-SN74ALS193N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1094860-SN74ALS193N
Integrated Circuits (ICs) - Logic - Counters, Dividers 1094860-SN74ALS193N
Win Source Part Number: 1094860-SN74ALS193N Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MM74HC4040N; 74AC161PC; 74AC169PC; 74HC4024N,652; 74HC590N112; 74HC193N,652SN74ALS1 93 N; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS193N,21 56-SN74ALS193N RoHS Status: RoHS non-compliant

Win Source Part Number: 1094860-SN74ALS193N
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MM74HC4040N; 74AC161PC; 74AC169PC; 74HC4024N,652; 74HC590N112; 74HC193N,652SN74ALS193 N;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS193N,2156-SN74ALS193N
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - SN74ALS193N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 1094860-SN74ALS193N SN74ALS193N
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191AN - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
12-stage binary ripple counter - 74HCT4040PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers