Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Win Source Part Number: 1259016-SN74ALS193AN
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS193ANE4,SN74A
Base Product Number: 74ALS193
IC COUNTER BIN 4BIT U/D 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS193ANG4-ND | 1259016-SN74ALS193ANG4 | SN74ALS193ANG4 | SN74ALS193ANG4 | SN74ALS193ANG4 |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | UP; DOWN | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) |