The SN74ALS193A is a synchronous, reversible, 4-bit binary counter with asynchronous clear and parallel load capability. It is available in a 16-pin PDIP package and is characterized for operation from 0°C to 70°C. The device features up/down counting, carry and borrow outputs for cascading, and buffered inputs to reduce driver loading.
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74ALS193ANE4 |
| Product Name | SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | ALS |